Murata Electronics SMD 2.2UH 3.3A 16 MOHM Inductor and Choke A921CY-2R2M=P3

Description
FIXED IND 2.2UH 3.3A 16 MOHM SMD Product overview: A921CY-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A921CY-2R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.3A 16 MOHM SMD Product overview: A921CY-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A921CY-2R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 3.3A 16 MOHM Inductor and Choke - 71-A921CY-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.3A 16 MOHM Inductor and Choke
71-A921CY-2R2M=P3
SMD 2.2UH 3.3A 16 MOHM Inductor and Choke 71-A921CY-2R2M=P3
FIXED IND 2.2UH 3.3A 16 MOHM SMD Product overview: A921CY-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A921CY-2R2M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.3A 16 MOHM SMD Product overview: A921CY-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A921CY-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A921CY-2R2M=P3 - 859115-A921CY-2R2M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A921CY-2R2M=P3
859115-A921CY-2R2M=P3
Fixed Inductors - A921CY-2R2M=P3 859115-A921CY-2R2M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 859115-A921CY-2R2M=P 3 Series: D63LCB Features: 2.2 µH Shielded - Inductor 3.3 A 16mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: A921CY Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 859115-A921CY-2R2M=P3
Series: D63LCB
Features: 2.2 µH Shielded - Inductor 3.3 A 16mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: A921CY
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-A921CY-2R2M=P3 859115-A921CY-2R2M=P3
Product Name SMD 2.2UH 3.3A 16 MOHM Inductor and Choke Fixed Inductors - A921CY-2R2M=P3
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details