Murata Electronics Fixed Inductors - A920CY-6R2M=P3 A920CY-6R2M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987888-A920CY-6R2M=P 3 Packaging: Bulk Current Rating: 1.85 A Length: 6.2992 mm Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 2.4892 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 2.5 mm Current: 870 mA Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 43 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): A920CY-6R2M=P3#A920C Y-6R2M=P3; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Max DC Current: 1.85 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.37 A
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987888-A920CY-6R2M=P 3 Packaging: Bulk Current Rating: 1.85 A Length: 6.2992 mm Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 2.4892 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 2.5 mm Current: 870 mA Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 43 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): A920CY-6R2M=P3#A920C Y-6R2M=P3; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Max DC Current: 1.85 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.37 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A920CY-6R2M=P3 - 987888-A920CY-6R2M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A920CY-6R2M=P3
987888-A920CY-6R2M=P3
Fixed Inductors - A920CY-6R2M=P3 987888-A920CY-6R2M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987888-A920CY-6R2M=P 3 Packaging: Bulk Current Rating: 1.85 A Length: 6.2992 mm Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 2.4892 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 2.5 mm Current: 870 mA Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 43 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): A920CY-6R2M=P3#A920C Y-6R2M=P3; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Yes Max DC Current: 1.85 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.37 A

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987888-A920CY-6R2M=P3
Packaging: Bulk
Current Rating: 1.85 A
Length: 6.2992 mm
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 2.4892 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Core Material: Ferrite
Height: 2.5 mm
Current: 870 mA
Width: 6.1976 mm
Categories: Fixed Inductors
DC Resistance (DCR): 43 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): A920CY-6R2M=P3#A920CY-6R2M=P3;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Depth: 6.2 mm
Lead Free: Yes
Max DC Current: 1.85 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Saturation Current: 1.37 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 987888-A920CY-6R2M=P3
Product Name Fixed Inductors - A920CY-6R2M=P3
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details