Murata Electronics Fixed Inductors - A915AY-680M=P3 A915AY-680M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 909091-A915AY-680M=P 3 Series: D53LC Features: 68 µH Shielded - Inductor 520 mA 525mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: A915AY Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 909091-A915AY-680M=P 3 Series: D53LC Features: 68 µH Shielded - Inductor 520 mA 525mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: A915AY Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A915AY-680M=P3 - 909091-A915AY-680M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A915AY-680M=P3
909091-A915AY-680M=P3
Fixed Inductors - A915AY-680M=P3 909091-A915AY-680M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 909091-A915AY-680M=P 3 Series: D53LC Features: 68 µH Shielded - Inductor 520 mA 525mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: A915AY Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 909091-A915AY-680M=P3
Series: D53LC
Features: 68 µH Shielded - Inductor 520 mA 525mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: A915AY
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 68UH 520MA 525MOHM Inductor and Choke - 71-A915AY-680M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 520MA 525MOHM Inductor and Choke
71-A915AY-680M=P3
SMD 68UH 520MA 525MOHM Inductor and Choke 71-A915AY-680M=P3
FIXED IND 68UH 520MA 525MOHM SMD Product overview: A915AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 520MA, 525MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 520MA, 525MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A915AY-680M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 520MA 525MOHM SMD Product overview: A915AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 520MA, 525MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 520MA, 525MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A915AY-680M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 909091-A915AY-680M=P3 71-A915AY-680M=P3
Product Name Fixed Inductors - A915AY-680M=P3 SMD 68UH 520MA 525MOHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details