Murata Electronics Fixed Inductors #A915AY-4R7M=P3

Description
4.7µH Shielded Wirewound Inductor 2.01A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.01A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-#A915AY-4R7M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.01A 45mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.01A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - #A915AY-4R7M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
#A915AY-4R7M=P3
Fixed Inductors #A915AY-4R7M=P3
FIXED IND 4.7UH 2.01A 0.045OHM

FIXED IND 4.7UH 2.01A 0.045OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-#A915AY-4R7M=P3TR-ND #A915AY-4R7M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details