FIXED IND 3.5UH 1.54A 73 MOHM
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042352-#A914BYW-3R5
Packaging: Tape & Reel
Current Rating: 1.54 A
Length: 5.2 mm
Inductance: 3.5 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 2 mm
Width: 5.2 mm
Categories: Fixed Inductors
Case / Package: 2020
Alternative Parts (Cross-Reference): #A914BYW-3R5M=P3A914
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.54 A
Saturation Current: 1.34 A
Series Resistance: 73 mΩ
EMC Product overview: #A914BYW-3R5M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#A914BYW-3R5M=P3 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-#A914BYW-3R5M=P3TR-ND | 1042352-#A914BYW-3R5M=P3 | 71-#A914BYW-3R5M=P3 |
| Product Name | Fixed Inductors | Fixed Inductors - #A914BYW-3R5M=P3 | Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Standard; Wirewound | Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | Fixed |