Murata Electronics Fixed Inductors - A814AY-102K=P3 A814AY-102K=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018584-A814AY-102K= P3 Packaging: Cut Tape Length: 11.3 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 10 % Height: 5 mm Current: 2 A Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): A814AY-102K=P3#A814A Y-102K=P3; A814AY-102KP3; A814AY102KP3; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Contains Lead Max DC Current: 310 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018584-A814AY-102K= P3 Packaging: Cut Tape Length: 11.3 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 10 % Height: 5 mm Current: 2 A Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): A814AY-102K=P3#A814A Y-102K=P3; A814AY-102KP3; A814AY102KP3; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Contains Lead Max DC Current: 310 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A814AY-102K=P3 - 1018584-A814AY-102K=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A814AY-102K=P3
1018584-A814AY-102K=P3
Fixed Inductors - A814AY-102K=P3 1018584-A814AY-102K=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018584-A814AY-102K= P3 Packaging: Cut Tape Length: 11.3 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 10 % Height: 5 mm Current: 2 A Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): A814AY-102K=P3#A814A Y-102K=P3; A814AY-102KP3; A814AY102KP3; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Contains Lead Max DC Current: 310 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018584-A814AY-102K=P3
Packaging: Cut Tape
Length: 11.3 mm
Shielding: Unshielded
Inductance: 1 mH
Tolerance: 10 %
Height: 5 mm
Current: 2 A
Width: 9.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 75 mΩ
Alternative Parts (Cross-Reference): A814AY-102K=P3#A814AY-102K=P3; A814AY-102KP3; A814AY102KP3;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Depth: 9.7 mm
Lead Free: Contains Lead
Max DC Current: 310 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1018584-A814AY-102K=P3
Product Name Fixed Inductors - A814AY-102K=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details