Murata Electronics Silicon Chip Capacitors (Wire bondable) 935156424610-T3N

Description
The ULSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata* offers low insertion loss, low reflection and high phase stability from 16 kHz and up to 20 GHz. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm / K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances areobtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The ULSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.
Request a Quote Datasheet
Description
The ULSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata* offers low insertion loss, low reflection and high phase stability from 16 kHz and up to 20 GHz. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm / K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances areobtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The ULSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Chip Capacitors (Wire bondable) - 935156424610-T3N - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
935156424610-T3N
Silicon Chip Capacitors (Wire bondable) 935156424610-T3N
The ULSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata* offers low insertion loss, low reflection and high phase stability from 16 kHz and up to 20 GHz. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm / K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances areobtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The ULSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.

The ULSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata* offers low insertion loss, low reflection and high phase stability from 16 kHz and up to 20 GHz. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm / K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances areobtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The ULSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.

Supplier's Site Datasheet
Silicon Capacitors - 490-935156424610-T3NCT-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
490-935156424610-T3NCT-ND
Silicon Capacitors 490-935156424610-T3NCT-ND
CAP SILICON 0.1UF 15% 11V 0402

CAP SILICON 0.1UF 15% 11V 0402

Buy Now Datasheet
Silicon Capacitors - 490-935156424610-T3NDKR-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
490-935156424610-T3NDKR-ND
Silicon Capacitors 490-935156424610-T3NDKR-ND
CAP SILICON 0.1UF 15% 11V 0402

CAP SILICON 0.1UF 15% 11V 0402

Buy Now Datasheet
Silicon Capacitors - 490-935156424610-T3NTR-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
490-935156424610-T3NTR-ND
Silicon Capacitors 490-935156424610-T3NTR-ND
0.1µF Silicon Capacitor 11V 0402 (1005 Metric)

0.1µF Silicon Capacitor 11V 0402 (1005 Metric)

Buy Now Datasheet
Silicon Capacitors - 935156424610-T3N - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
935156424610-T3N
Silicon Capacitors 935156424610-T3N
CAP SILICON 0.1UF 15% 11V 0402

CAP SILICON 0.1UF 15% 11V 0402

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 935156424610-T3N 490-935156424610-T3NCT-ND 490-935156424610-T3NDKR-ND 935156424610-T3N
Product Name Silicon Chip Capacitors (Wire bondable) Silicon Capacitors Silicon Capacitors Silicon Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 3.6 volts
Lead Style Surface Mount (SMT); Surface Mount
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details