CAP SILICON 0.047UF 11V 0201
The UBSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata* offers low insertion loss, low reflection and high phase stability from 16 kHz up to more than 60 GHz for the UBSC. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm/K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances are obtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The UBSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-935152493547-T3NTR-ND | 935152493547-T3N |
| Product Name | Silicon Capacitors | Silicon Chip Capacitors (Wire bondable) |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor |