1000pF Silicon Capacitor 150V 0202 (0505 Metric)
CAP SILICON 1000PF 15% 150V 0202
CAP SILICON 1000PF 15% 150V 0202
The Murata WBSC series capacitors are suitable for DC decoupling. The unique technology of integrated passive devices in silicon developed by Murata can solve most of the problems encountered in demanding applications. These Si capacitors in ultra-deep trenches have been developed with a semiconductor process which enables the integration of high capacitance density from 6nF/mm2 to 250nF/mm2 (with a breakdown voltage of respectively 150V to 11V). Our SiCap technology features high reliability - up to 10 times better than alternative capacitors technologies - thanks to a full control of the production process with high temperature curing (above 900 C) generating a highly pure oxide. This technology provides industry leading performances relative to the capacitor stability up to with a temperature coefficient equals to +60 ppm/K. In addition, intrinsic properties of the silicon show a low dielectric absorption and a low to zero piezo electric effect resulting in no memory effect. This Silicon based technology is ROHS compliant.
CAP SILICON 1000PF 15% 150V 0202
| DigiKey | DigiKey | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-935142521410-T3TTR-ND | 490-935142521410-T3TDKR-ND | 935142521410-T3T | 935142521410-T3T |
| Product Name | Silicon Capacitors | Silicon Capacitors | Silicon Chip Capacitors (Wire bondable) | Silicon Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Capacitance Tolerance | 15 (+/- %) | 15 (+/- %) | ||
| Packing Method | Tape Reel | Digi-Reel® | ||
| Configuration / Form Factor | Chip Capacitor | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |