Murata Electronics Fixed Inductors - 887FU-332M-P3 887FU-332M-P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161742-887FU-332M-P 3 Packaging: Tape & Reel (TR) Length: 3.5 mm Shielding: Unshielded Inductance: 3.3 mH Tolerance: 5 % Self Resonant Frequency: 680 MHz Composition: Ceramic Height: 2.2 mm Current: 200 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.4 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.5 mm Lead Free: Contains Lead Max DC Current: 30 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 0603 Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161742-887FU-332M-P 3 Packaging: Tape & Reel (TR) Length: 3.5 mm Shielding: Unshielded Inductance: 3.3 mH Tolerance: 5 % Self Resonant Frequency: 680 MHz Composition: Ceramic Height: 2.2 mm Current: 200 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.4 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.5 mm Lead Free: Contains Lead Max DC Current: 30 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 0603 Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 887FU-332M-P3 - 1161742-887FU-332M-P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 887FU-332M-P3
1161742-887FU-332M-P3
Fixed Inductors - 887FU-332M-P3 1161742-887FU-332M-P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161742-887FU-332M-P 3 Packaging: Tape & Reel (TR) Length: 3.5 mm Shielding: Unshielded Inductance: 3.3 mH Tolerance: 5 % Self Resonant Frequency: 680 MHz Composition: Ceramic Height: 2.2 mm Current: 200 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.4 Ω Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.5 mm Lead Free: Contains Lead Max DC Current: 30 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 0603 Case Code (Metric): 1608

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161742-887FU-332M-P3
Packaging: Tape & Reel (TR)
Length: 3.5 mm
Shielding: Unshielded
Inductance: 3.3 mH
Tolerance: 5 %
Self Resonant Frequency: 680 MHz
Composition: Ceramic
Height: 2.2 mm
Current: 200 mA
Width: 3.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.4 Ω
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 3.5 mm
Lead Free: Contains Lead
Max DC Current: 30 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Case Code (Imperial): 0603
Case Code (Metric): 1608

Buy Now
3.3mH 100KHz 30mA Inductor and Choke - 71-887FU-332M-P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3mH 100KHz 30mA Inductor and Choke
71-887FU-332M-P3
3.3mH 100KHz 30mA Inductor and Choke 71-887FU-332M-P3
Ind Power Unshielded Wirewound 3.3mH 20% 100KHz 30mA T/R Product overview: 887FU-332M-P3 from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-887FU-332M-P3 can be used for catalog matching and distributor lookup.

Ind Power Unshielded Wirewound 3.3mH 20% 100KHz 30mA T/R Product overview: 887FU-332M-P3 from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3mH, 100KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3mH, 100KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-887FU-332M-P3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1161742-887FU-332M-P3 71-887FU-332M-P3
Product Name Fixed Inductors - 887FU-332M-P3 3.3mH 100KHz 30mA Inductor and Choke
Configuration Fixed
Inductance Range 3300 microH 3300 microH
DCR 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers