2.5mH Unshielded Wirewound Inductor 37mA 81Ohm Max Nonstandard
2.5mH Unshielded Wirewound Inductor 37mA 81Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TKS5541CT-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |