Murata Electronics Fixed Inductors - #887FU-102M=P3 #887FU-102M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989865-#887FU-102M=P 3 Packaging: Cut Tape (CT) Length: 3.5 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 20 % Height: 2.2 mm Current: 36 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Alternative Parts (Cross-Reference): #887FU-102M=P3887FU- 102M=P3; 887FU102MP3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Lead Free: Yes Max DC Current: 61 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989865-#887FU-102M=P 3 Packaging: Cut Tape (CT) Length: 3.5 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 20 % Height: 2.2 mm Current: 36 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Alternative Parts (Cross-Reference): #887FU-102M=P3887FU- 102M=P3; 887FU102MP3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Lead Free: Yes Max DC Current: 61 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #887FU-102M=P3 - 989865-#887FU-102M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #887FU-102M=P3
989865-#887FU-102M=P3
Fixed Inductors - #887FU-102M=P3 989865-#887FU-102M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989865-#887FU-102M=P 3 Packaging: Cut Tape (CT) Length: 3.5 mm Shielding: Unshielded Inductance: 1 mH Tolerance: 20 % Height: 2.2 mm Current: 36 mA Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Alternative Parts (Cross-Reference): #887FU-102M=P3887FU- 102M=P3; 887FU102MP3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Lead Free: Yes Max DC Current: 61 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989865-#887FU-102M=P3
Packaging: Cut Tape (CT)
Length: 3.5 mm
Shielding: Unshielded
Inductance: 1 mH
Tolerance: 20 %
Height: 2.2 mm
Current: 36 mA
Width: 3.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 34 Ω
Alternative Parts (Cross-Reference): #887FU-102M=P3887FU-102M=P3; 887FU102MP3;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Depth: 3.5 mm
Lead Free: Yes
Max DC Current: 61 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 989865-#887FU-102M=P3
Product Name Fixed Inductors - #887FU-102M=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details