33µH Unshielded Wirewound Inductor 550mA 860mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 550mA 860mOhm Max Nonstandard
Inductor Power Wirewound 33uH 10% 0.55A 0.86Ohm DCR 1812 Product overview: 84333C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 0.55A, 0.86Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 0.55A, 0.86Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84333C can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3639-2-ND | 71-84333C |
| Product Name | Fixed Inductors | 33uH 0.55A 0.86Ohm Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Power |
| Configuration | Fixed |