Murata Power Solutions Fixed Inductors 84105C

Description
1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3633-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3633-6-ND
Fixed Inductors 811-3633-6-ND
1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3633-2-ND
Fixed Inductors 811-3633-2-ND
1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3633-1-ND
Fixed Inductors 811-3633-1-ND
1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 90mA 18Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 90MA 18 OHM Inductor and Choke - 71-84105C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 90MA 18 OHM Inductor and Choke
71-84105C
SMD 1MH 90MA 18 OHM Inductor and Choke 71-84105C
FIXED IND 1MH 90MA 18 OHM SMD Product overview: 84105C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 90MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 90MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84105C can be used for catalog matching and distributor lookup.

FIXED IND 1MH 90MA 18 OHM SMD Product overview: 84105C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 90MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 90MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84105C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1000Uh, Unshielded, 0.09A, Smd Rohs Compliant Murata - 50AJ6687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, Unshielded, 0.09A, Smd Rohs Compliant Murata
50AJ6687
Inductor, 1000Uh, Unshielded, 0.09A, Smd Rohs Compliant Murata 50AJ6687
INDUCTOR, 1000UH, UNSHIELDED, 0.09A, SMD ROHS COMPLIANT: YES

INDUCTOR, 1000UH, UNSHIELDED, 0.09A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3633-6-ND 71-84105C 50AJ6687
Product Name Fixed Inductors SMD 1MH 90MA 18 OHM Inductor and Choke Inductor, 1000Uh, Unshielded, 0.09A, Smd Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details