10µH Unshielded Wirewound Inductor 950mA 240mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 950mA 240mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 950mA 240mOhm Max Nonstandard
Inductor Power Wirewound 10uH 10% 0.95A 0.24Ohm DCR 1812 T/R Product overview: 84103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 0.95A, 0.24Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 0.95A, 0.24Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84103C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216950-84103C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 8400
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.130" W (4.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Other Names: 84103C-ND,811-3631-6
Base Product Number: 84
INDUCTOR, 10UH, 0.95A, 10%, UNSHIELDED; Inductance:10µH; RMS Current (Irms):950mA; Inductor Construction:Unshiel
INDUCTOR, 10UH, 950mA, 10%, SMD; Inductance:10µH; RMS Current (Irms):950mA; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3631-2-ND | 71-84103C | 1216950-84103C | 57AC7942 | 12N4246 |
| Product Name | Fixed Inductors | 10uH 0.95A 0.24Ohm Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 10Uh, 0.95A, 10%, Unshielded; Inductance Murata | Inductor, 10Uh, 950Ma, 10%, Smd; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Power | Wirewound | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |