Murata Power Solutions Fixed Inductors 83751C

Description
750nH Unshielded Toroidal Inductor 2.7A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
750nH Unshielded Toroidal Inductor 2.7A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2599-2-ND
Fixed Inductors 811-2599-2-ND
750nH Unshielded Toroidal Inductor 2.7A 30mOhm Max Nonstandard

750nH Unshielded Toroidal Inductor 2.7A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 750Nh, 2.7A, 20%, Smd; Product Range Murata Power Solutions - 59T0317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 750Nh, 2.7A, 20%, Smd; Product Range Murata Power Solutions
59T0317
Inductor, 750Nh, 2.7A, 20%, Smd; Product Range Murata Power Solutions 59T0317
INDUCTOR, 750NH, 2.7A, 20%, SMD; Product Range:8300 Series; Inductance:750nH; RMS Current (Irms):2.7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 750NH, 2.7A, 20%, SMD; Product Range:8300 Series; Inductance:750nH; RMS Current (Irms):2.7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2599-2-ND 59T0317
Product Name Fixed Inductors Inductor, 750Nh, 2.7A, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details