Murata Power Solutions Fixed Inductors 83682C

Description
6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2605-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2605-1-ND
Fixed Inductors 811-2605-1-ND
6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2605-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2605-6-ND
Fixed Inductors 811-2605-6-ND
6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2605-2-ND
Fixed Inductors 811-2605-2-ND
6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

6.8µH Unshielded Toroidal Inductor 950mA 150mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 950MA 150MOHM Inductor and Choke - 71-83682C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 950MA 150MOHM Inductor and Choke
71-83682C
6.8UH 950MA 150MOHM Inductor and Choke 71-83682C
FIXED IND 6.8UH 950MA 150MOHM SM Product overview: 83682C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 950MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 950MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83682C can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 950MA 150MOHM SM Product overview: 83682C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 950MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 950MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83682C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, 950Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 950Ma, 20%, Smd; Product Range Murata Power Solutions
59T0315
Inductor, 6.8Uh, 950Ma, 20%, Smd; Product Range Murata Power Solutions 59T0315
INDUCTOR, 6.8UH, 950mA, 20%, SMD; Product Range:8300 Series; Inductance:6.8µH; RMS Current (Irms):950mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, 950mA, 20%, SMD; Product Range:8300 Series; Inductance:6.8µH; RMS Current (Irms):950mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2605-1-ND 71-83682C 59T0315
Product Name Fixed Inductors 6.8UH 950MA 150MOHM Inductor and Choke Inductor, 6.8Uh, 950Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers