Murata Power Solutions Fixed Inductors 83472C

Description
4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2604-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2604-6-ND
Fixed Inductors 811-2604-6-ND
4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2604-1-ND
Fixed Inductors 811-2604-1-ND
4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2604-2-ND
Fixed Inductors 811-2604-2-ND
4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

4.7µH Unshielded Toroidal Inductor 1.1A 130mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.1A 130MOHM Inductor and Choke - 71-83472C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.1A 130MOHM Inductor and Choke
71-83472C
SMD 4.7UH 1.1A 130MOHM Inductor and Choke 71-83472C
FIXED IND 4.7UH 1.1A 130MOHM SMD Product overview: 83472C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83472C can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.1A 130MOHM SMD Product overview: 83472C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83472C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.1A, 20%, Smd; Product Range Murata Power Solutions - 59T0313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.1A, 20%, Smd; Product Range Murata Power Solutions
59T0313
Inductor, 4.7Uh, 1.1A, 20%, Smd; Product Range Murata Power Solutions 59T0313
INDUCTOR, 4.7UH, 1.1A, 20%, SMD; Product Range:8300 Series; Inductance:4.7µH; RMS Current (Irms):1.1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.1A, 20%, SMD; Product Range:8300 Series; Inductance:4.7µH; RMS Current (Irms):1.1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2604-6-ND 71-83472C 59T0313
Product Name Fixed Inductors SMD 4.7UH 1.1A 130MOHM Inductor and Choke Inductor, 4.7Uh, 1.1A, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details