Murata Power Solutions SMD 22UH 500MA 350MOHM Inductor and Choke 83223C

Description
FIXED IND 22UH 500MA 350MOHM SMD Product overview: 83223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83223C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 500MA 350MOHM SMD Product overview: 83223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83223C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 500MA 350MOHM Inductor and Choke - 71-83223C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 500MA 350MOHM Inductor and Choke
71-83223C
SMD 22UH 500MA 350MOHM Inductor and Choke 71-83223C
FIXED IND 22UH 500MA 350MOHM SMD Product overview: 83223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83223C can be used for catalog matching and distributor lookup.

FIXED IND 22UH 500MA 350MOHM SMD Product overview: 83223C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 500MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83223C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2609-2-ND
Fixed Inductors 811-2609-2-ND
22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2609-1-ND
Fixed Inductors 811-2609-1-ND
22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2609-6-ND
Fixed Inductors 811-2609-6-ND
22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

22µH Unshielded Toroidal Inductor 500mA 350mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 500Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 500Ma, 20%, Smd; Product Range Murata Power Solutions
59T0308
Inductor, 22Uh, 500Ma, 20%, Smd; Product Range Murata Power Solutions 59T0308
INDUCTOR, 22UH, 500mA, 20%, SMD; Product Range:8300 Series; Inductance:22µH; RMS Current (Irms):500mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 22UH, 500mA, 20%, SMD; Product Range:8300 Series; Inductance:22µH; RMS Current (Irms):500mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-83223C 811-2609-2-ND 59T0308
Product Name SMD 22UH 500MA 350MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 500Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Toroidal Toroid
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers