Murata Power Solutions Fixed Inductors 83103C

Description
10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2607-2-ND
Fixed Inductors 811-2607-2-ND
10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2607-6-ND
Fixed Inductors 811-2607-6-ND
10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2607-1-ND
Fixed Inductors 811-2607-1-ND
10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

10µH Unshielded Toroidal Inductor 750mA 185mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 750MA 185MOHM Inductor and Choke - 71-83103C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 750MA 185MOHM Inductor and Choke
71-83103C
SMD 10UH 750MA 185MOHM Inductor and Choke 71-83103C
FIXED IND 10UH 750MA 185MOHM SMD Product overview: 83103C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 750MA, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 750MA, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83103C can be used for catalog matching and distributor lookup.

FIXED IND 10UH 750MA 185MOHM SMD Product overview: 83103C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 750MA, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 750MA, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 750Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 750Ma, 20%, Smd; Product Range Murata Power Solutions
59T0303
Inductor, 10Uh, 750Ma, 20%, Smd; Product Range Murata Power Solutions 59T0303
INDUCTOR, 10UH, 750mA, 20%, SMD; Product Range:8300 Series; Inductance:10µH; RMS Current (Irms):750mA; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 10UH, 750mA, 20%, SMD; Product Range:8300 Series; Inductance:10µH; RMS Current (Irms):750mA; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2607-2-ND 71-83103C 59T0303
Product Name Fixed Inductors SMD 10UH 750MA 185MOHM Inductor and Choke Inductor, 10Uh, 750Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers