Murata Power Solutions Fixed Inductors 82682C

Description
6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2472-2-ND
Fixed Inductors 811-2472-2-ND
6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2472-1-ND
Fixed Inductors 811-2472-1-ND
6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2472-6-ND
Fixed Inductors 811-2472-6-ND
6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 640mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
6.8uH 10KHz 0.64A Inductor and Choke - 71-82682C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 10KHz 0.64A Inductor and Choke
71-82682C
6.8uH 10KHz 0.64A Inductor and Choke 71-82682C
Inductor Power Wirewound 6.8uH 20% 10KHz 20Q-Factor 0.64A 0.27Ohm DCR 1210 T/R Product overview: 82682C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 10KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 10KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82682C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 6.8uH 20% 10KHz 20Q-Factor 0.64A 0.27Ohm DCR 1210 T/R Product overview: 82682C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 10KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 10KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82682C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 82682C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
82682C
Fixed Inductors 82682C
FIXED IND 6.8UH 640MA 270MOHM SM

FIXED IND 6.8UH 640MA 270MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2472-2-ND 71-82682C 82682C
Product Name Fixed Inductors 6.8uH 10KHz 0.64A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Power Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers