Murata Power Solutions Fixed Inductors 82334C

Description
330µH Unshielded Wirewound Inductor 80mA 13.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 80mA 13.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2482-2-ND
Fixed Inductors 811-2482-2-ND
330µH Unshielded Wirewound Inductor 80mA 13.5Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 80mA 13.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-2482-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers