Murata Power Solutions Inductor, 470Uh; Product Range Murata #822LY-471K

Description
INDUCTOR, 470UH; Product Range:8RHB2 Series; Inductance:470µH; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:1.37ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); DC Current Rating:460mA; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH; Product Range:8RHB2 Series; Inductance:470µH; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:1.37ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); DC Current Rating:460mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh; Product Range Murata - 96K5969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh; Product Range Murata
96K5969
Inductor, 470Uh; Product Range Murata 96K5969
INDUCTOR, 470UH; Product Range:8RHB2 Series; Inductance:470µH; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:1.37ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); DC Current Rating:460mA; RoHS Compliant: Yes

INDUCTOR, 470UH; Product Range:8RHB2 Series; Inductance:470µH; RMS Current (Irms):250mA; Saturation Current (Isat):250mA; DC Resistance Max:1.37ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); DC Current Rating:460mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5969
Product Name Inductor, 470Uh; Product Range Murata
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers