Murata Power Solutions Inductor, 100Uh, 0.91A, 10%, 3.7Mhz; Product Range Murata #822LY-101K

Description
INDUCTOR, 100UH, 0.91A, 10%, 3.7MHZ; Product Range:8RHB2 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 100UH, 0.91A, 10%, 3.7MHZ; Product Range:8RHB2 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 0.91A, 10%, 3.7Mhz; Product Range Murata - 93K7300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.91A, 10%, 3.7Mhz; Product Range Murata
93K7300
Inductor, 100Uh, 0.91A, 10%, 3.7Mhz; Product Range Murata 93K7300
INDUCTOR, 100UH, 0.91A, 10%, 3.7MHZ; Product Range:8RHB2 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 0.91A, 10%, 3.7MHZ; Product Range:8RHB2 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 93K7300
Product Name Inductor, 100Uh, 0.91A, 10%, 3.7Mhz; Product Range Murata
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers