Murata Power Solutions Fixed Inductors 82104C

Description
100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2479-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2479-6-ND
Fixed Inductors 811-2479-6-ND
100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2479-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2479-1-ND
Fixed Inductors 811-2479-1-ND
100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2479-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2479-2-ND
Fixed Inductors 811-2479-2-ND
100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 100UH 160MA 3.5OHM Inductor and Choke - 71-82104C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 160MA 3.5OHM Inductor and Choke
71-82104C
SMD 100UH 160MA 3.5OHM Inductor and Choke 71-82104C
FIXED IND 100UH 160MA 3.5OHM SMD Product overview: 82104C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82104C can be used for catalog matching and distributor lookup.

FIXED IND 100UH 160MA 3.5OHM SMD Product overview: 82104C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82104C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 0.16A, 10%, Unshielded; Inductance Murata - 57AC7936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.16A, 10%, Unshielded; Inductance Murata
57AC7936
Inductor, 100Uh, 0.16A, 10%, Unshielded; Inductance Murata 57AC7936
INDUCTOR, 100UH, 0.16A, 10%, UNSHIELDED; Inductance:100µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.16A, 10%, UNSHIELDED; Inductance:100µH; RMS Current (Irms):160mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2479-6-ND 71-82104C 57AC7936
Product Name Fixed Inductors SMD 100UH 160MA 3.5OHM Inductor and Choke Inductor, 100Uh, 0.16A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers