Murata Power Solutions Buzzer; Transducer Function Murata 7BB-35-3

Description
BUZZER; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:2.8kHz; Resonant Resistance:200ohm; Capacitance:30000pF; External Diameter:35mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes
Description
BUZZER; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:2.8kHz; Resonant Resistance:200ohm; Capacitance:30000pF; External Diameter:35mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata buzzer, part number 02M0568, is a piezoelectric transducer designed for applications requiring clear sound output. It operates at a resonant frequency of 2.8 kHz and has a resonant resistance of 200 ohms, making it suitable for various alarm systems and electronic devices. The buzzer features a capacitance of 30,000 pF and has an external diameter of 35 mm with a thickness of 0.53 mm, contributing to its ultra-thin and lightweight design. It is characterized by low power consumption and noiseless operation due to its contactless mechanism, enhancing reliability in performance. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Murata buzzer, part number 02M0568, is a piezoelectric transducer designed for applications requiring clear sound output. It operates at a resonant frequency of 2.8 kHz and has a resonant resistance of 200 ohms, making it suitable for various alarm systems and electronic devices. The buzzer features a capacitance of 30,000 pF and has an external diameter of 35 mm with a thickness of 0.53 mm, contributing to its ultra-thin and lightweight design. It is characterized by low power consumption and noiseless operation due to its contactless mechanism, enhancing reliability in performance. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Buzzer; Transducer Function Murata - 02M0568 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer; Transducer Function Murata
02M0568
Buzzer; Transducer Function Murata 02M0568
BUZZER; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:2.8kHz; Resonant Resistance:200ohm; Capacitance:30000pF; External Diameter:35mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes

BUZZER; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:2.8kHz; Resonant Resistance:200ohm; Capacitance:30000pF; External Diameter:35mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02M0568
Product Name Buzzer; Transducer Function Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers