Murata Power Solutions Piezo, Diaphragm, 4.6Khz, 27Mm; Transducer Function Murata 7BB-27-4

Description
PIEZO, DIAPHRAGM, 4.6KHZ, 27MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.6kHz; Resonant Resistance:200ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.54mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes
Datasheet
Description
PIEZO, DIAPHRAGM, 4.6KHZ, 27MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.6kHz; Resonant Resistance:200ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.54mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo, Diaphragm, 4.6Khz, 27Mm; Transducer Function Murata - 87X9888 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, Diaphragm, 4.6Khz, 27Mm; Transducer Function Murata
87X9888
Piezo, Diaphragm, 4.6Khz, 27Mm; Transducer Function Murata 87X9888
PIEZO, DIAPHRAGM, 4.6KHZ, 27MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.6kHz; Resonant Resistance:200ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.54mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes

PIEZO, DIAPHRAGM, 4.6KHZ, 27MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.6kHz; Resonant Resistance:200ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.54mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87X9888
Product Name Piezo, Diaphragm, 4.6Khz, 27Mm; Transducer Function Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details