Murata Power Solutions Piezoelectric Diaphragms, 6.3Khz; Transducer Function Murata 7BB-20-6L0

Description
PIEZOELECTRIC DIAPHRAGMS, 6.3KHZ; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6.3kHz; Resonant Resistance:1kohm; Capacitance:10000pF; External Diameter:20mm; External Height:0.42mm; Product Range:7BB Series RoHS Compliant: Yes
Datasheet
Description
PIEZOELECTRIC DIAPHRAGMS, 6.3KHZ; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6.3kHz; Resonant Resistance:1kohm; Capacitance:10000pF; External Diameter:20mm; External Height:0.42mm; Product Range:7BB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Diaphragms, 6.3Khz; Transducer Function Murata - 99K0276 - Newark, An Avnet Company
Chicago, IL, United States
Piezoelectric Diaphragms, 6.3Khz; Transducer Function Murata
99K0276
Piezoelectric Diaphragms, 6.3Khz; Transducer Function Murata 99K0276
PIEZOELECTRIC DIAPHRAGMS, 6.3KHZ; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6.3kHz; Resonant Resistance:1kohm; Capacitance:10000pF; External Diameter:20mm; External Height:0.42mm; Product Range:7BB Series RoHS Compliant: Yes

PIEZOELECTRIC DIAPHRAGMS, 6.3KHZ; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6.3kHz; Resonant Resistance:1kohm; Capacitance:10000pF; External Diameter:20mm; External Height:0.42mm; Product Range:7BB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K0276
Product Name Piezoelectric Diaphragms, 6.3Khz; Transducer Function Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details