The TCM1-83X+ is a surface-mount RF transformer designed for 50Ω systems with an operating bandwidth of 10 to 8000 MHz. It features a DB1627 case style, measuring 4.06 x 3.81 x 4.06 mm with a height of 1.65 mm, and weighs 0.15 grams. The component supports a maximum RF power of 0.2 W and a DC current of 30 mA, with an operating temperature range of -40°C to 85°C. Insertion loss is ≤ 3.0 dB from 6000 to 8000 MHz and ≤ 2.5 dB from 10 to 6000 MHz. Amplitude unbalance is ≤ 1.1 dB and phase unbalance ≤ 4° over the full bandwidth. The device is aqueous washable and compliant with US Patent 9,071,229B1.
1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω
RF Balun 10MHz ~ 8GHz 50 / 50Ohm 6-SMD Module
RF Balun 10MHz ~ 8GHz 50 / 50Ohm 6-SMD Module
RF Balun 10MHz ~ 8GHz 50 / 50Ohm 6-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM1-83X+ | 3157-TCM1-83X+CT-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |