Murata Power Solutions General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 78604/2C

Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78604/2C Series; Capacitance:13pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes
Datasheet
Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78604/2C Series; Capacitance:13pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1044 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
62K1044
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 62K1044
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78604/2C Series; Capacitance:13pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes

GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78604/2C Series; Capacitance:13pF; DC Resistance Max:0.34ohm; External Depth:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62K1044
Product Name General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers