Murata Power Solutions Pulse Transformer; Turns Ratio Murata Power Solutions 78601/8C

Description
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78601/8C Series; Capacitance:35µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes
Datasheet
Description
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78601/8C Series; Capacitance:35µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1011 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1011
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1011
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78601/8C Series; Capacitance:35µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78601/8C Series; Capacitance:35µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62K1011
Product Name Pulse Transformer; Turns Ratio Murata Power Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details