Murata Power Solutions Pulse Transformer; Turns Ratio Murata Power Solutions 77209C

Description
PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:16.3mH; DC Resistance:3.5ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:-; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:2:1:1 RoHS Compliant: Yes
Datasheet
Description
PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:16.3mH; DC Resistance:3.5ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:-; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:2:1:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Murata Power Solutions - 70K7599 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
70K7599
Pulse Transformer; Turns Ratio Murata Power Solutions 70K7599
PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:16.3mH; DC Resistance:3.5ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:-; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:2:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:16.3mH; DC Resistance:3.5ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:-; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:2:1:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K7599
Product Name Pulse Transformer; Turns Ratio Murata Power Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers