Murata Power Solutions Pulse Transformer; Turns Ratio Murata Power Solutions 77208C

Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:16.3mH; DC Resistance:3.6ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:77208C Series; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes
Datasheet
Description
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:16.3mH; DC Resistance:3.6ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:77208C Series; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer; Turns Ratio Murata Power Solutions - 70K7598 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
70K7598
Pulse Transformer; Turns Ratio Murata Power Solutions 70K7598
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:16.3mH; DC Resistance:3.6ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:77208C Series; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:16.3mH; DC Resistance:3.6ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:77208C Series; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K7598
Product Name Pulse Transformer; Turns Ratio Murata Power Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details