Murata Electronics Fixed Inductors - #646FY-221K=P3 #646FY-221K=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039663-#646FY-221K= P3 Packaging: Bulk Current Rating: 290 mA Length: 7.3 mm Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Composition: Wirewound Height: 4.8 mm Current: 3 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 1.35 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): #646FY-221K=P3646FY- 221K P3; 646FY-221K=P3; 646FY-221KP3; 646FY221K P3; 646FY221KP3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039663-#646FY-221K= P3 Packaging: Bulk Current Rating: 290 mA Length: 7.3 mm Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Composition: Wirewound Height: 4.8 mm Current: 3 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 1.35 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): #646FY-221K=P3646FY- 221K P3; 646FY-221K=P3; 646FY-221KP3; 646FY221K P3; 646FY221KP3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #646FY-221K=P3 - 1039663-#646FY-221K=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #646FY-221K=P3
1039663-#646FY-221K=P3
Fixed Inductors - #646FY-221K=P3 1039663-#646FY-221K=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039663-#646FY-221K= P3 Packaging: Bulk Current Rating: 290 mA Length: 7.3 mm Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Composition: Wirewound Height: 4.8 mm Current: 3 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 1.35 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): #646FY-221K=P3646FY- 221K P3; 646FY-221K=P3; 646FY-221KP3; 646FY221K P3; 646FY221KP3; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039663-#646FY-221K=P3
Packaging: Bulk
Current Rating: 290 mA
Length: 7.3 mm
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 5.1054 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Composition: Wirewound
Height: 4.8 mm
Current: 3 A
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.35 Ω
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): #646FY-221K=P3646FY-221K P3; 646FY-221K=P3; 646FY-221KP3; 646FY221K P3; 646FY221KP3;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Depth: 7.6 mm
Lead Free: Yes
Max DC Current: 290 mA
Mount: Surface Mount
RoHS: Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1039663-#646FY-221K=P3
Product Name Fixed Inductors - #646FY-221K=P3
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Range 220 microH
DCR 1.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details