Murata Electronics Fixed Inductors - 636CY-1R0M=P3 636CY-1R0M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000855-636CY-1R0M=P 3 Packaging: Cut Tape (CT) Current Rating: 3.12 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.5052 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 3.5 mm Current: 500 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 19 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): 636CY-1R0M=P3#636CY- 1R0M=P3; 636CY-1R0MP3; 636CY1R0MP3; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 3.12 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000855-636CY-1R0M=P 3 Packaging: Cut Tape (CT) Current Rating: 3.12 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.5052 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 3.5 mm Current: 500 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 19 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): 636CY-1R0M=P3#636CY- 1R0M=P3; 636CY-1R0MP3; 636CY1R0MP3; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 3.12 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 636CY-1R0M=P3 - 1000855-636CY-1R0M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 636CY-1R0M=P3
1000855-636CY-1R0M=P3
Fixed Inductors - 636CY-1R0M=P3 1000855-636CY-1R0M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000855-636CY-1R0M=P 3 Packaging: Cut Tape (CT) Current Rating: 3.12 A Length: 7.3 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 3.5052 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 3.5 mm Current: 500 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 19 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): 636CY-1R0M=P3#636CY- 1R0M=P3; 636CY-1R0MP3; 636CY1R0MP3; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 3.12 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000855-636CY-1R0M=P3
Packaging: Cut Tape (CT)
Current Rating: 3.12 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 3.5052 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 3.5 mm
Current: 500 mA
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 19 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): 636CY-1R0M=P3#636CY-1R0M=P3; 636CY-1R0MP3; 636CY1R0MP3;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Depth: 7.6 mm
Lead Free: Yes
Max DC Current: 3.12 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1000855-636CY-1R0M=P3
Product Name Fixed Inductors - 636CY-1R0M=P3
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details