Murata Electronics Fixed Inductors - 636CY-101M=P3 636CY-101M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039638-636CY-101M=P 3 Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Height: 3.2 mm Current: 2.4 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Alternative Parts (Cross-Reference): 636CY-101M=P3#636CY- 101M=P3; -636CY-101M=P3; 636CY-101MP3; 636CY101MP3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Contains Lead Max DC Current: 410 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039638-636CY-101M=P 3 Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Height: 3.2 mm Current: 2.4 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Alternative Parts (Cross-Reference): 636CY-101M=P3#636CY- 101M=P3; -636CY-101M=P3; 636CY-101MP3; 636CY101MP3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Contains Lead Max DC Current: 410 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 636CY-101M=P3 - 1039638-636CY-101M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 636CY-101M=P3
1039638-636CY-101M=P3
Fixed Inductors - 636CY-101M=P3 1039638-636CY-101M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039638-636CY-101M=P 3 Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Height: 3.2 mm Current: 2.4 A Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Alternative Parts (Cross-Reference): 636CY-101M=P3#636CY- 101M=P3; -636CY-101M=P3; 636CY-101MP3; 636CY101MP3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Contains Lead Max DC Current: 410 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039638-636CY-101M=P3
Length: 7.3 mm
Shielding: Shielded
Inductance: 100 µH
Tolerance: 20 %
Height: 3.2 mm
Current: 2.4 A
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 32 mΩ
Alternative Parts (Cross-Reference): 636CY-101M=P3#636CY-101M=P3; -636CY-101M=P3; 636CY-101MP3; 636CY101MP3;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Depth: 7.6 mm
Lead Free: Contains Lead
Max DC Current: 410 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1039638-636CY-101M=P3
Product Name Fixed Inductors - 636CY-101M=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details