The Murata Power Solutions 330µH inductor, part of the 6000B series, is designed for high-current applications with a maximum DC current rating of 4A. It features an inductance tolerance of ±15% and operates effectively at a self-resonant frequency of 2.66MHz. The inductor is RoHS compliant and constructed with unshielded materials, ensuring suitability for various power applications such as DC-DC converters and energy storage. The maximum DC resistance is specified at 0.08 ohms, and it can operate within a temperature range of -40°C to 85°C. This component is packaged for surface mounting and is suitable for reflow soldering processes.
Murata Power Solutions 60B334C
Murata Power Solutions 60B334C
FIXED IND 330UH 4A 80 MOHM SMD Product overview: 60B334C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 4A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 4A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B334C can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 4A 80mOhm Max Nonstandard
Surface Mount Power Inductor, 6000B Series, 330 H, 15%, Unshielded, 0.08 ohm, 4 A RoHS Compliant: Yes
INDUCTOR, 330UH, 4A, 15%, 2.66MHz, SMD; Inductance:330µH; RMS Current (Irms):4A; Inductor Construction:Unshiel
FIXED IND 330UH 4A 80 MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7496420 | 7496420P | 71-60B334C | 811-2464-ND | 48W3866 | 65T7968 | 60B334C |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 330UH 4A 80 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, 6000B Series, 330 H, 15%, Unshielded, 0.08 Ohm, 4 A Rohs Compliant Murata Power Solutions | Inductor, 330Uh, 4A, 15%, 2.66Mhz, Smd; Inductance Murata Power Solutions | Fixed Inductors |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 2720 | 2720 | |||||
| Rated DC Current | 4000 milliamps | 4000 milliamps | 4000 milliamps |