150µH Unshielded Wirewound Inductor 6A 38mOhm Max Nonstandard
Inductor Power Wirewound 150uH 15% 100KHz 6A 0.038Ohm DCR T/R Product overview: 60B154C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B154C can be used for catalog matching and distributor lookup.
INDUCTOR, 150UH, 6A, 15%, 3.9MHz, SMD; Inductance:150µH; RMS Current (Irms):6A; Inductor Construction:Unshiel
FIXED IND 150UH 6A 38 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2462-ND | 71-60B154C | 65T7966 | 60B154C |
| Product Name | Fixed Inductors | 150uH 100KHz 6A Inductor and Choke | Inductor, 150Uh, 6A, 15%, 3.9Mhz, Smd; Inductance Murata Power Solutions | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Power | Wirewound; Wirewound | |
| Configuration | Fixed | |||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |