Murata Power Solutions Fixed Inductors 60A582C

Description
5.8µH Unshielded Wirewound Inductor 14.5A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.8µH Unshielded Wirewound Inductor 14.5A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2448-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2448-2-ND
Fixed Inductors 811-2448-2-ND
5.8µH Unshielded Wirewound Inductor 14.5A 5mOhm Max Nonstandard

5.8µH Unshielded Wirewound Inductor 14.5A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.8Uh, 14.5A, 10%, 31Mhz, Smd; Inductance Murata Power Solutions - 65T7962 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.8Uh, 14.5A, 10%, 31Mhz, Smd; Inductance Murata Power Solutions
65T7962
Inductor, 5.8Uh, 14.5A, 10%, 31Mhz, Smd; Inductance Murata Power Solutions 65T7962
INDUCTOR, 5.8UH, 14.5A, 10%, 31MHz, SMD; Inductance:5.8µH; RMS Current (Irms):14.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):22A; Product Range:6000A Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 5.8UH, 14.5A, 10%, 31MHz, SMD; Inductance:5.8µH; RMS Current (Irms):14.5A; Inductor Construction:Unshielded; Saturation Current (Isat):22A; Product Range:6000A Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2448-2-ND 65T7962
Product Name Fixed Inductors Inductor, 5.8Uh, 14.5A, 10%, 31Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details