Murata Power Solutions Fixed Inductors 60A193C

Description
19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2452-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2452-2-ND
Fixed Inductors 811-2452-2-ND
19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2452-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2452-1-ND
Fixed Inductors 811-2452-1-ND
19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2452-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2452-6-ND
Fixed Inductors 811-2452-6-ND
19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

19.4µH Unshielded Wirewound Inductor 8.5A 11mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 19.4Uh, 8.5A, 10%, 15Mhz, Smd; Inductance Murata Power Solutions - 65T7956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 19.4Uh, 8.5A, 10%, 15Mhz, Smd; Inductance Murata Power Solutions
65T7956
Inductor, 19.4Uh, 8.5A, 10%, 15Mhz, Smd; Inductance Murata Power Solutions 65T7956
INDUCTOR, 19.4UH, 8.5A, 10%, 15MHz, SMD; Inductance:19.4µH; RMS Current (Irms):8.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12A; Product Range:6000A Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 19.4UH, 8.5A, 10%, 15MHz, SMD; Inductance:19.4µH; RMS Current (Irms):8.5A; Inductor Construction:Unshielded; Saturation Current (Isat):12A; Product Range:6000A Series; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2452-2-ND 65T7956
Product Name Fixed Inductors Inductor, 19.4Uh, 8.5A, 10%, 15Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers