Murata Power Solutions Fixed Inductors 60A163C

Description
16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2451-2-ND
Fixed Inductors 811-2451-2-ND
16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2451-6-ND
Fixed Inductors 811-2451-6-ND
16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2451-1-ND
Fixed Inductors 811-2451-1-ND
16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

16µH Unshielded Wirewound Inductor 9.6A 9mOhm Max Nonstandard

Buy Now Datasheet
SMD 16UH 9.6A 9 MOHM Inductor and Choke - 71-60A163C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16UH 9.6A 9 MOHM Inductor and Choke
71-60A163C
SMD 16UH 9.6A 9 MOHM Inductor and Choke 71-60A163C
FIXED IND 16UH 9.6A 9 MOHM SMD Product overview: 60A163C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16UH, 9.6A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16UH, 9.6A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A163C can be used for catalog matching and distributor lookup.

FIXED IND 16UH 9.6A 9 MOHM SMD Product overview: 60A163C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16UH, 9.6A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16UH, 9.6A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A163C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 16Uh, 9.6A, 10%, 17Mhz, Smd; Inductance Murata Power Solutions - 65T7955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 16Uh, 9.6A, 10%, 17Mhz, Smd; Inductance Murata Power Solutions
65T7955
Inductor, 16Uh, 9.6A, 10%, 17Mhz, Smd; Inductance Murata Power Solutions 65T7955
INDUCTOR, 16UH, 9.6A, 10%, 17MHz, SMD; Inductance:16µH; RMS Current (Irms):9.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):13A; Product Range:6000A Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 16UH, 9.6A, 10%, 17MHz, SMD; Inductance:16µH; RMS Current (Irms):9.6A; Inductor Construction:Unshielded; Saturation Current (Isat):13A; Product Range:6000A Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2451-2-ND 71-60A163C 65T7955
Product Name Fixed Inductors SMD 16UH 9.6A 9 MOHM Inductor and Choke Inductor, 16Uh, 9.6A, 10%, 17Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data