Murata Electronics EMI / RFI Components - 5HT-65550F-655 5HT-65550F-655

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058353-5HT-65550F-6 55 Packaging: Bulk Length: 17 mm Frequency: 365 MHz Height: 8.3 mm Bandwidth: 12 MHz Width: 6 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): 5HT-65550F-655#5HT-6 5550F-655; 5HT65550F655; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 4 dB
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058353-5HT-65550F-6 55 Packaging: Bulk Length: 17 mm Frequency: 365 MHz Height: 8.3 mm Bandwidth: 12 MHz Width: 6 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): 5HT-65550F-655#5HT-6 5550F-655; 5HT65550F655; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 4 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - 5HT-65550F-655 - 1058353-5HT-65550F-655 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - 5HT-65550F-655
1058353-5HT-65550F-655
EMI / RFI Components - 5HT-65550F-655 1058353-5HT-65550F-655
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058353-5HT-65550F-6 55 Packaging: Bulk Length: 17 mm Frequency: 365 MHz Height: 8.3 mm Bandwidth: 12 MHz Width: 6 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): 5HT-65550F-655#5HT-6 5550F-655; 5HT65550F655; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 4 dB

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058353-5HT-65550F-655
Packaging: Bulk
Length: 17 mm
Frequency: 365 MHz
Height: 8.3 mm
Bandwidth: 12 MHz
Width: 6 mm
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): 5HT-65550F-655#5HT-65550F-655; 5HT65550F655;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Insertion Loss (dB): 4 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1058353-5HT-65550F-655
Product Name EMI / RFI Components - 5HT-65550F-655
Frequency 3.65E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details