Murata Electronics
Helical Filters
5HT-36020AS-360
Description
Helical Filters 360MHz
Request a Quote
Email Supplier
Datasheet
Description
Helical Filters 360MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
TK5401-ND |
|
Product Name
|
Helical Filters |
|
Filter Technology
|
Passive Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
High Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
800 MHz
View Details
Smiths Interconnect, a Molex company
Filter Design
Ceramic Filter
Fc
30 to 40000 MHz
View Details
Filter Technology
Passive Filter
Fc
6525 MHz
Insertion Loss
3 dB
View Details
Filter Type
Band Reject
Operating Temperature
-55 to 85 C (-67 to 185 F)
Fc
50 to 800 MHz
View Details