Murata Electronics Custom Parts - Custom Parts (0 - A) - 4DFA-1227B-11-P 4DFA-1227B-11-P

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202795-4DFA-1227B-1 1-P Packaging: Tape & Reel (TR) Impedance: 50 Ω Bandwidth: 5 MHz Categories: Custom Parts Alternative Parts (Cross-Reference): 4DFA-1227B-11=P; 4DFA1227B11P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202795-4DFA-1227B-1 1-P Packaging: Tape & Reel (TR) Impedance: 50 Ω Bandwidth: 5 MHz Categories: Custom Parts Alternative Parts (Cross-Reference): 4DFA-1227B-11=P; 4DFA1227B11P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 4DFA-1227B-11-P - 1202795-4DFA-1227B-11-P - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 4DFA-1227B-11-P
1202795-4DFA-1227B-11-P
Custom Parts - Custom Parts (0 - A) - 4DFA-1227B-11-P 1202795-4DFA-1227B-11-P
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202795-4DFA-1227B-1 1-P Packaging: Tape & Reel (TR) Impedance: 50 Ω Bandwidth: 5 MHz Categories: Custom Parts Alternative Parts (Cross-Reference): 4DFA-1227B-11=P; 4DFA1227B11P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202795-4DFA-1227B-11-P
Packaging: Tape & Reel (TR)
Impedance: 50 Ω
Bandwidth: 5 MHz
Categories: Custom Parts
Alternative Parts (Cross-Reference): 4DFA-1227B-11=P; 4DFA1227B11P;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202795-4DFA-1227B-11-P
Product Name Custom Parts - Custom Parts (0 - A) - 4DFA-1227B-11-P
Unlock Full Specs
to access all available technical data