The Murata Power Solutions 4900S series inductor has an inductance value of 33 µH with a maximum DC current rating of 2.9 A. It features a tolerance of ±20% and operates effectively at a frequency of up to 10 MHz. The inductor is designed with a shielded construction to minimize electromagnetic interference (EMI), making it suitable for applications in switching power supplies and power line filter circuits. The device has a maximum DC resistance of 0.06 ohms and is compliant with RoHS standards. It is packaged in a compact surface mount format, facilitating easy integration into various electronic designs. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -40°C to 125°C.
Inductor Power Shielded Bobbin Core 33uH 20% 10KHz 51Q-Factor 2.9A 0.06Ohm DCR T/R Product overview: 49330SC from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 10KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 10KHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49330SC can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327374-49330SC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.480" L x 0.480" W (12.20mm x 12.20mm)
Inductance: 33 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Q @ Freq: 51 @ 1MHz
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard, 4 Lead
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 49330SC-ND,811-3622-
Base Product Number: 49
RoHS Status: ROHS3 Compliant
33µH Shielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard, 4 Lead
33µH Shielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard, 4 Lead
33µH Shielded Wirewound Inductor 2.9A 60mOhm Max Nonstandard, 4 Lead
INDUCTOR, 33UH, 2.9A, 20%, 10MHZ, SMD; Inductance:33µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-49330SC | 1327374-49330SC | 811-3622-6-ND | 12N4224 |
| Product Name | 33uH 10KHz 2.9A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 33Uh, 2.9A, 20%, 10Mhz, Smd; Inductance Murata Power Solutions |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | Wirewound | Wirewound | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Q Factor | 51 | 51 | ||
| Testing Frequency | 1000 kHz | 1000 kHz |