Murata Power Solutions Fixed Inductors 49221C

Description
220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3620-6-ND
Fixed Inductors 811-3620-6-ND
220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3620-1-ND
Fixed Inductors 811-3620-1-ND
220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3620-2-ND
Fixed Inductors 811-3620-2-ND
220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

220µH Shielded Wirewound Inductor 950mA 805mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 220Uh, Shielded, 0.95A, Smd Rohs Compliant Murata - 50AJ6569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.95A, Smd Rohs Compliant Murata
50AJ6569
Inductor, 220Uh, Shielded, 0.95A, Smd Rohs Compliant Murata 50AJ6569
INDUCTOR, 220UH, SHIELDED, 0.95A, SMD ROHS COMPLIANT: YES

INDUCTOR, 220UH, SHIELDED, 0.95A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3620-6-ND 50AJ6569
Product Name Fixed Inductors Inductor, 220Uh, Shielded, 0.95A, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details