Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors 49220C

Description
Win Source Part Number: 1181998-49220C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4900 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Base Product Number: 49
Request a Quote
Description
Win Source Part Number: 1181998-49220C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4900 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Base Product Number: 49
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 4900 Series inductor, part number 62K0897, features an inductance of 22OºH and a maximum RMS current rating of 3A. This shielded dual winding surface mount inductor is designed for applications requiring compact size and efficient performance. It has a maximum DC resistance of 0.081 ohms and is RoHS compliant. The inductor operates effectively within a temperature range of -40°C to 85°C and can withstand an isolation voltage of 500VDC. The product is suitable for use in switched mode power supplies, where the secondary winding can serve as a feedback winding. It is packaged in tape and reel format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 4900 Series inductor, part number 62K0897, features an inductance of 22OºH and a maximum RMS current rating of 3A. This shielded dual winding surface mount inductor is designed for applications requiring compact size and efficient performance. It has a maximum DC resistance of 0.081 ohms and is RoHS compliant. The inductor operates effectively within a temperature range of -40°C to 85°C and can withstand an isolation voltage of 500VDC. The product is suitable for use in switched mode power supplies, where the secondary winding can serve as a feedback winding. It is packaged in tape and reel format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1181998-49220C
Inductors, Coils, Chokes - Fixed Inductors 1181998-49220C
Win Source Part Number: 1181998-49220C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4900 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Base Product Number: 49

Win Source Part Number: 1181998-49220C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4900
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Nonstandard, 4 Lead
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Base Product Number: 49

Buy Now Datasheet
SMD 22UH 3A 81 MOHM Inductor and Choke - 71-49220C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3A 81 MOHM Inductor and Choke
71-49220C
SMD 22UH 3A 81 MOHM Inductor and Choke 71-49220C
FIXED IND 22UH 3A 81 MOHM SMD Product overview: 49220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49220C can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3A 81 MOHM SMD Product overview: 49220C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49220C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 49220C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
49220C-ND
Fixed Inductors 49220C-ND
22µH Shielded Wirewound Inductor 3A 81mOhm Max Nonstandard, 4 Lead

22µH Shielded Wirewound Inductor 3A 81mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 22Uh, 3A; Inductance Murata Power Solutions - 62K0897 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 3A; Inductance Murata Power Solutions
62K0897
Inductor, 22Uh, 3A; Inductance Murata Power Solutions 62K0897
INDUCTOR, 22UH, 3A; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4900 Series; DC Resistance Max:0.081ohm; Inductance Tolerance:-; Product Length:12mm; Series:4900 RoHS Compliant: Yes

INDUCTOR, 22UH, 3A; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4900 Series; DC Resistance Max:0.081ohm; Inductance Tolerance:-; Product Length:12mm; Series:4900 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1181998-49220C 71-49220C 49220C-ND 62K0897
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 3A 81 MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 3A; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details