Murata Power Solutions SMD 15UH 3.7A 53 MOHM Inductor and Choke 49150C

Description
FIXED IND 15UH 3.7A 53 MOHM SMD Product overview: 49150C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 3.7A 53 MOHM SMD Product overview: 49150C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 3.7A 53 MOHM Inductor and Choke - 71-49150C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.7A 53 MOHM Inductor and Choke
71-49150C
SMD 15UH 3.7A 53 MOHM Inductor and Choke 71-49150C
FIXED IND 15UH 3.7A 53 MOHM SMD Product overview: 49150C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49150C can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.7A 53 MOHM SMD Product overview: 49150C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49150C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 49150C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
49150C-ND
Fixed Inductors 49150C-ND
15µH Shielded Wirewound Inductor 3.7A 53mOhm Max Nonstandard, 4 Lead

15µH Shielded Wirewound Inductor 3.7A 53mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1182042-49150C
Inductors, Coils, Chokes - Fixed Inductors 1182042-49150C
Win Source Part Number: 1182042-49150C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4900 Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Power Solutions Inc. Base Product Number: 49

Win Source Part Number: 1182042-49150C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4900
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Nonstandard, 4 Lead
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Base Product Number: 49

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-49150C 49150C-ND 1182042-49150C
Product Name SMD 15UH 3.7A 53 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 15 microH 15 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details