Murata Power Solutions 4.7UH 5.7A 29.4MOHM Inductor and Choke 484R7C

Description
FIXED IND 4.7UH 5.7A 29.4MOHM SM Product overview: 484R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 29.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-484R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 5.7A 29.4MOHM SM Product overview: 484R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 29.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-484R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 5.7A 29.4MOHM Inductor and Choke - 71-484R7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.7A 29.4MOHM Inductor and Choke
71-484R7C
4.7UH 5.7A 29.4MOHM Inductor and Choke 71-484R7C
FIXED IND 4.7UH 5.7A 29.4MOHM SM Product overview: 484R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 29.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-484R7C can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.7A 29.4MOHM SM Product overview: 484R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 29.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-484R7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-3608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3608-1-ND
Fixed Inductors 811-3608-1-ND
4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3608-6-ND
Fixed Inductors 811-3608-6-ND
4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3608-2-ND
Fixed Inductors 811-3608-2-ND
4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 5.7A 29.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-484R7C 811-3608-1-ND
Product Name 4.7UH 5.7A 29.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 4.7 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers