Murata Power Solutions Fixed Inductors 48470SC

Description
47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3838-1-ND
Fixed Inductors 811-3838-1-ND
47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3838-2-ND
Fixed Inductors 811-3838-2-ND
47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3838-6-ND
Fixed Inductors 811-3838-6-ND
47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

47µH Shielded Wirewound Inductor 2.4A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 Ohm, 2.4 A Rohs Compliant Murata Power Solutions - 76T3278 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 Ohm, 2.4 A Rohs Compliant Murata Power Solutions
76T3278
Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 Ohm, 2.4 A Rohs Compliant Murata Power Solutions 76T3278
Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 ohm, 2.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 ohm, 2.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3838-1-ND 76T3278
Product Name Fixed Inductors Surface Mount Power Inductor, 4800S Series, 47 H, 20%, Shielded, 100 Ohm, 2.4 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details